"4 Position Wire to Board Terminal Block 25° (155°) Angle with Board 0.138"" (3.50mm) Through Hole"
TERM BLOCK 4POS 25DEG 3.5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-7681-ND | 1752120 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.51 mm (0.1380 inch) | |
| Contact Size (AWG) | 16 to 26 AWG | 16 to 26 AWG |