PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752117

Description
TERM BLOCK 3POS 25DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 25DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13908-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13908-ND
Terminal Blocks - Wire to Board 277-13908-ND
TERM BLOCK 3POS 25DEG 3.5MM PCB

TERM BLOCK 3POS 25DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752117 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752117
Fixed Terminal Blocks 1752117
Fixed Terminal Blocks SPTA 1/3-3.5 3P 3.50MM

Fixed Terminal Blocks SPTA 1/3-3.5 3P 3.50MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13908-ND 1752117
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2974 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HD-611-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details