PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751558

Description
TERM BLK 12POS 45DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 12POS 45DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13905-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13905-ND
Terminal Blocks - Wire to Board 277-13905-ND
TERM BLK 12POS 45DEG 3.81MM PCB

TERM BLK 12POS 45DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751558 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751558
Fixed Terminal Blocks 1751558
Fixed Terminal Blocks SPTA 1.5/12-3.81 12P 3.81MM

Fixed Terminal Blocks SPTA 1.5/12-3.81 12P 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13905-ND 1751558
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 45 Degree Entry 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 30.473 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details