PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751545

Description
TERM BLK 10POS 45DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS 45DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1751545-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1751545-ND
Terminal Blocks - Wire to Board 1751545-ND
TERM BLK 10POS 45DEG 3.81MM PCB

TERM BLK 10POS 45DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751545 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751545
Fixed Terminal Blocks 1751545
Fixed Terminal Blocks SPTA 1.5/10-3.81 10P 3.81MM

Fixed Terminal Blocks SPTA 1.5/10-3.81 10P 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1751545-ND 1751545
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 45 Degree Entry 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Fuse terminal block - 2002-1981/1000-414 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSPXX00N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details