"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.150"" (3.81mm) Through Hole"
TERM BLK 10POS 45DEG 3.81MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1751545-ND | 1751545 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.81 mm (0.1500 inch) | |
| Contact Size (AWG) | 16 to 26 AWG | 16 to 26 AWG |