PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751529

Description
TERM BLOCK 8POS 45DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 8POS 45DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12332-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12332-ND
Terminal Blocks - Wire to Board 277-12332-ND
TERM BLOCK 8POS 45DEG 3.81MM PCB

TERM BLOCK 8POS 45DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751529 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751529
Fixed Terminal Blocks 1751529
Fixed Terminal Blocks SPTA 1.5/8-3.81 8P 3.81MM

Fixed Terminal Blocks SPTA 1.5/8-3.81 8P 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12332-ND 1751529
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 8 8
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 45 Degree Entry 45 Degree Entry
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details