PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751523

Description
TERM BLK 15P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 15P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13903-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13903-ND
Terminal Blocks - Wire to Board 277-13903-ND
TERM BLK 15P SIDE ENT 3.5MM PCB

TERM BLK 15P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751523 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751523
Fixed Terminal Blocks 1751523
Fixed Terminal Blocks MKKDS 1/15-3.5

Fixed Terminal Blocks MKKDS 1/15-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13903-ND 1751523
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 15 15
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 3Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7600 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
TERM BLCK Multi-Rail MTD 1P 30A YEL - 1492-HM1Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers