"12 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1050790-1751497
Packaging: Bulk
Positions Per Level: 12
Number of Levels: 2
Pitch: 3.50mm
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Screw Thread: M2
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Conn PC Terminal Block 24 POS 3.5mm Solder ST Thru-Hole 8A Product overview: 1751497 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1751497 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-13902-ND | 1050790-1751497 | 371-1751497 |
| Product Name | Wire to Board | Terminal Blocks - 1751497 | 8A Electronic Connector |
| Termination | Screw - Rising Cage Clamp | Screw | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) |