PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751497

Description
TERM BLK 12P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13902-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13902-ND
Terminal Blocks - Wire to Board 277-13902-ND
TERM BLK 12P SIDE ENT 3.5MM PCB

TERM BLK 12P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751497 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751497
Fixed Terminal Blocks 1751497
Fixed Terminal Blocks MKKDS 1/12-3.5

Fixed Terminal Blocks MKKDS 1/12-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13902-ND 1751497
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 94.54 - Screwless terminal socket - 9454 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, cRUus, ukca, CSA
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details