PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751442

Description
TERM BLK 7POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 7POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13899-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13899-ND
Terminal Blocks - Wire to Board 277-13899-ND
TERM BLK 7POS SIDE ENT 3.5MM PCB

TERM BLK 7POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751442 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751442
Fixed Terminal Blocks 1751442
Fixed Terminal Blocks MKKDS 1/ 7-3.5

Fixed Terminal Blocks MKKDS 1/ 7-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13899-ND 1751442
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 0 deg
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7690-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Pluggable Terminal Blocks - 1444306 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details