PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751387

Description
TERM BLK 16P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 16P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6602-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6602-ND
Terminal Blocks - Wire to Board 277-6602-ND
TERM BLK 16P SIDE ENT 3.5MM PCB

TERM BLK 16P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751387 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751387
Fixed Terminal Blocks 1751387
Fixed Terminal Blocks MKDS 1/16-3 5

Fixed Terminal Blocks MKDS 1/16-3 5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6602-ND 1751387
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 16 16
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Thru-Panel Power Blocks - OTB-388-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover and SEMS Screws
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details