PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751361

Description
TERM BLK 14P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 14P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13894-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13894-ND
Terminal Blocks - Wire to Board 277-13894-ND
TERM BLK 14P SIDE ENT 3.5MM PCB

TERM BLK 14P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751361 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751361
Fixed Terminal Blocks 1751361
Fixed Terminal Blocks MKDS 1/14-3.5

Fixed Terminal Blocks MKDS 1/14-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13894-ND 1751361
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 14 14
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 97.P1 - Socket with Push-in terminals - 97P1 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Single Row and Tri-Barrier Blocks - HD-1010-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details