PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751332

Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13893-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13893-ND
Terminal Blocks - Wire to Board 277-13893-ND
TERM BLK 11P SIDE ENT 3.5MM PCB

TERM BLK 11P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751332 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751332
Fixed Terminal Blocks 1751332
Fixed Terminal Blocks 11P 3.5mm 90DEG

Fixed Terminal Blocks 11P 3.5mm 90DEG

Buy Now Datasheet
Fixed Terminal Blocks 11P 3.5mm 90DEG - 629-1751332 - Utmel Electronic Limited
Hong Kong, China
Fixed Terminal Blocks 11P 3.5mm 90DEG
629-1751332
Fixed Terminal Blocks 11P 3.5mm 90DEG 629-1751332
Fixed Terminal Blocks 11P 3.5mm 90DEG

Fixed Terminal Blocks 11P 3.5mm 90DEG

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-13893-ND 1751332 629-1751332
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Fixed Terminal Blocks 11P 3.5mm 90DEG
Mounting Options PCB PCB Through Hole
# of Contacts 11 11
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
Orientation 180° Straight 180°; Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.252I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-6303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers