PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751329

Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5887-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5887-ND
Terminal Blocks - Wire to Board 277-5887-ND
TERM BLK 10P SIDE ENT 3.5MM PCB

TERM BLK 10P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751329 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751329
Fixed Terminal Blocks 1751329
Fixed Terminal Blocks 10P 3.5mm 90DEG

Fixed Terminal Blocks 10P 3.5mm 90DEG

Buy Now Datasheet
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 10; Screw; Solder; 2.5 kV - 70054354 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 10; Screw; Solder; 2.5 kV
70054354
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 10; Screw; Solder; 2.5 kV 70054354
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5887-ND 1751329 70054354
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 10; Screw; Solder; 2.5 kV
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 10 10
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Straight 90°
Unlock Full Specs
to access all available technical data