"6 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 6POS SIDE ENT 3.5MM PCB
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5779-ND | 1751280 | 14X5984 |
| Product Name | Wire to Board | Wire to Board | Mkds 1/ 6-3 5 Phoenix Contact |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |