PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751277

Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5827-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5827-ND
Terminal Blocks - Wire to Board 277-5827-ND
TERM BLK 5POS SIDE ENT 3.5MM PCB

TERM BLK 5POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8024855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024855
Pluggable Terminal Blocks 8024855
Phoenix Contact 1751277

Phoenix Contact 1751277

Supplier's Site
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 5; Screw; Solder; 2.5 kV; PA - 70054349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 5; Screw; Solder; 2.5 kV; PA
70054349
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 5; Screw; Solder; 2.5 kV; PA 70054349
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1751277 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751277
Fixed Terminal Blocks 1751277
Fixed Terminal Blocks 5P 3.5mm 90DEG

Fixed Terminal Blocks 5P 3.5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5827-ND 8024855 70054349 1751277
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 5; Screw; Solder; 2.5 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 5 5 5
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 180°; Straight 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437652-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2061-603/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
View Details
2 suppliers
Terminal Blocks - 29.162 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers