PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751264

Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5744-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5744-ND
Terminal Blocks - Wire to Board 277-5744-ND
TERM BLK 4POS SIDE ENT 3.5MM PCB

TERM BLK 4POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8024852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024852
Pluggable Terminal Blocks 8024852
Phoenix Contact 1751264

Phoenix Contact 1751264

Supplier's Site
Futian, Shenzhen, China
Connectors >> Screw terminal
1751264
Connectors >> Screw terminal 1751264
1x4P 13.5A 200V Green 16~30 Straight 3.5mm 1 4 Plugin,P=3.5mm Screw terminal ROHS

1x4P 13.5A 200V Green 16~30 Straight 3.5mm 1 4 Plugin,P=3.5mm Screw terminal ROHS

Supplier's Site Datasheet
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 4; Screw; Solder; 2.5 kV; PA - 70054348 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 4; Screw; Solder; 2.5 kV; PA
70054348
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 4; Screw; Solder; 2.5 kV; PA 70054348
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1751264 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751264
Fixed Terminal Blocks 1751264
Fixed Terminal Blocks 4P 3.5mm 90DEG

Fixed Terminal Blocks 4P 3.5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5744-ND 8024852 1751264 70054348 1751264
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Connectors >> Screw terminal Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 4; Screw; Solder; 2.5 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole Straight PCB PCB
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 180°; Straight 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2857.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/18
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444113 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1178/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details