Manufacturer: Phoenix Contact
Win Source Part Number: 1332196-1751264
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 1751264-ND,277-5744,
RoHS Status: RoHS Compliant
4 Pos Barrier Strip Terminal Block, 13.5A, 200V, 3.5mm Pitch Product overview: 1751264 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 200V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 200V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1751264 can be used for catalog matching and distributor lookup.
"4 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 4POS SIDE ENT 3.5MM PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332196-1751264 | 371-1751264 | 277-5744-ND | 8024852 | 1751264 | 14X5982 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | 13.5A 200V Electronic Connector | Wire to Board | PCB Headers | Wire to Board | Mkds 1/ 4-3 5 Phoenix Contact |
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||||
| Mounting | Through Hole | Through Hole | Through hole | Through Hole | ||
| Current Rating | 10.0 amps | 13.5 amps | 10.0 amps | |||
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Screw | Screw - Rising Cage Clamp | Screw |