PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751251

Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5749-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5749-ND
Terminal Blocks - Wire to Board 277-5749-ND
TERM BLK 3POS SIDE ENT 3.5MM PCB

TERM BLK 3POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8024843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024843
Pluggable Terminal Blocks 8024843
Phoenix Contact 1751251

Phoenix Contact 1751251

Supplier's Site
Futian, Shenzhen, China
Connectors >> Screw terminal
1751251
Connectors >> Screw terminal 1751251
1x3P 13.5A 200V Green 16~30 Straight 3.5mm 1 3 Plugin,P=3.5mm Screw terminal ROHS

1x3P 13.5A 200V Green 16~30 Straight 3.5mm 1 3 Plugin,P=3.5mm Screw terminal ROHS

Supplier's Site Datasheet
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 3; Screw; Solder; 2.5 kV; PA - 70054347 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 3; Screw; Solder; 2.5 kV; PA
70054347
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 3; Screw; Solder; 2.5 kV; PA 70054347
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1751251 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751251
Fixed Terminal Blocks 1751251
Fixed Terminal Blocks 3P 3.5mm 90DEG

Fixed Terminal Blocks 3P 3.5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5749-ND 8024843 1751251 70054347 1751251
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Connectors >> Screw terminal Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 3; Screw; Solder; 2.5 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole Straight PCB PCB
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 180°; Straight 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Single Row and Tri-Barrier Blocks - HI-201-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details