PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751248

Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5719-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5719-ND
Terminal Blocks - Wire to Board 277-5719-ND
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8024849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024849
Pluggable Terminal Blocks 8024849
Phoenix Contact 1751248

Phoenix Contact 1751248

Supplier's Site
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 2; Screw; Solder; 2.5 kV; PA - 70054346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 2; Screw; Solder; 2.5 kV; PA
70054346
Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 2; Screw; Solder; 2.5 kV; PA 70054346
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Fixed Terminal Blocks - 1751248 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751248
Fixed Terminal Blocks 1751248
Fixed Terminal Blocks 2P 3.5mm 0DEG

Fixed Terminal Blocks 2P 3.5mm 0DEG

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1751248
Connectors >> Screw terminal 1751248
1x2P 13.5A 200V Green 16~30 Straight 3.5mm 1 2 Plugin,P=3.5mm Screw terminal ROHS

1x2P 13.5A 200V Green 16~30 Straight 3.5mm 1 2 Plugin,P=3.5mm Screw terminal ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5719-ND 8024849 70054346 1751248 1751248
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Terminal Block; 10 A; 160 V; 3.5 mm; 26to 16 AWG; 2; Screw; Solder; 2.5 kV; PA Fixed Terminal Blocks Connectors >> Screw terminal
Mounting Options PCB PCB; Through hole PCB PCB Straight
# of Contacts 2 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° 180°; Straight 90° Straight
Body Material Polyamide (PA), Nylon Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2858.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H25.00/22-D
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - 1444093 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details