PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751244

Description
TERM BLK 10POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 10POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11496-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11496-ND
Terminal Blocks - Wire to Board 277-11496-ND
TERM BLK 10POS 45DEG 5.08MM PCB

TERM BLK 10POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751244 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751244
Fixed Terminal Blocks 1751244
Fixed Terminal Blocks SPTA 1.5/10-5.08 10P 5.08MM

Fixed Terminal Blocks SPTA 1.5/10-5.08 10P 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11496-ND 1751244
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 10 10
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details