"14 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.138"" (3.50mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1050791-1751219
Packaging: Bulk
Positions Per Level: 14
Number of Levels: 1
Pitch: 3.50mm
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: 55° (125°) Angle with Board
Wire Termination: Screw - Rising Cage Clamp
Screw Thread: M2
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1751219-ND | 1050791-1751219 |
| Product Name | Wire to Board | Terminal Blocks - 1751219 |
| Termination | Screw - Rising Cage Clamp |