PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751215

Description
TERM BLOCK 7POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 7POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11494-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11494-ND
Terminal Blocks - Wire to Board 277-11494-ND
TERM BLOCK 7POS 45DEG 5.08MM PCB

TERM BLOCK 7POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751215 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751215
Fixed Terminal Blocks 1751215
Fixed Terminal Blocks SPTA 1.5/7-5.08 7P 5.08MM

Fixed Terminal Blocks SPTA 1.5/7-5.08 7P 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11494-ND 1751215
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 7 7
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.903 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444348 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Disconnect terminal block for test and measurement - 2002-1972/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details