Fixed Terminal Blocks SPTA 1.5/6-5.08 6P 5.08MM
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1751202 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Spring Clamp; Spring Cage |
| Approvals | UL Listing Mark; VDE Component Mark; C-UR-US, CUL, UL |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 6 |
| Contacts Pitch | 5.08 mm (0.20 inches) |