PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751196

Description
TERM BLOCK 12POS 55DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 12POS 55DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6449-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6449-ND
Terminal Blocks - Wire to Board 277-6449-ND
TERM BLOCK 12POS 55DEG 3.5MM PCB

TERM BLOCK 12POS 55DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751196 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751196
Fixed Terminal Blocks 1751196
Fixed Terminal Blocks SMKDS 1/12-3.5

Fixed Terminal Blocks SMKDS 1/12-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6449-ND 1751196
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.006 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Double-deck terminal block - Through terminal block - 2000-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers