PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751192

Description
TERM BLOCK 5POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 5POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11493-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11493-ND
Terminal Blocks - Wire to Board 277-11493-ND
TERM BLOCK 5POS 45DEG 5.08MM PCB

TERM BLOCK 5POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751192 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751192
Fixed Terminal Blocks 1751192
Fixed Terminal Blocks SPTA 1.5/5-5.08 5P 5.08MM

Fixed Terminal Blocks SPTA 1.5/5-5.08 5P 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11493-ND 1751192
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 5 5
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 45 Degree Entry 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.103/BLUE - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers