PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751170

Description
TERM BLOCK 10POS 55DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 55DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6142-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6142-ND
Terminal Blocks - Wire to Board 277-6142-ND
TERM BLOCK 10POS 55DEG 3.5MM PCB

TERM BLOCK 10POS 55DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751170 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751170
Fixed Terminal Blocks 1751170
Fixed Terminal Blocks SMKDS 1/10-3.5

Fixed Terminal Blocks SMKDS 1/10-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6142-ND 1751170
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.224 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-676 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers