PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751167

Description
TERM BLOCK 9POS 55DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 9POS 55DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13892-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13892-ND
Terminal Blocks - Wire to Board 277-13892-ND
TERM BLOCK 9POS 55DEG 3.5MM PCB

TERM BLOCK 9POS 55DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751167 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751167
Fixed Terminal Blocks 1751167
Fixed Terminal Blocks SMKDS 1/ 9-3 5

Fixed Terminal Blocks SMKDS 1/ 9-3 5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13892-ND 1751167
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 9 9
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - CCFXX002 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details