"9 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.138"" (3.50mm) Through Hole"
9 Pos Terminal Block, 300V, 10A, Thru-Hole, 3.5mm Pitch Product overview: 1751167 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1751167 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1050792-1751167
Packaging: Bulk
Positions Per Level: 9
Number of Levels: 1
Pitch: 3.50mm
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: 55° (125°) Angle with Board
Wire Termination: Screw - Rising Cage Clamp
Screw Thread: M2
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-13892-ND | 371-1751167 | 1050792-1751167 |
| Product Name | Wire to Board | 300V 10A Electronic Connector | Terminal Blocks - 1751167 |
| Termination | Screw - Rising Cage Clamp | Screw | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) |