PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751141

Description
TERM BLOCK 7POS 55DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 7POS 55DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-12330-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12330-ND
Terminal Blocks - Wire to Board 277-12330-ND
TERM BLOCK 7POS 55DEG 3.5MM PCB

TERM BLOCK 7POS 55DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751141 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751141
Fixed Terminal Blocks 1751141
Fixed Terminal Blocks SMKDS 1/ 7-3.5

Fixed Terminal Blocks SMKDS 1/ 7-3.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-12330-ND 1751141
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1172/200-000/997-404TR-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
Pluggable Terminal Blocks - CIMXX9P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details