PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1751099

Description
TERM BLOCK 2POS 55DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 55DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5924-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5924-ND
Terminal Blocks - Wire to Board 277-5924-ND
TERM BLOCK 2POS 55DEG 3.5MM PCB

TERM BLOCK 2POS 55DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1751099 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1751099
Fixed Terminal Blocks 1751099
Fixed Terminal Blocks SMKDS 1/ 2-3 5

Fixed Terminal Blocks SMKDS 1/ 2-3 5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5924-ND 1751099
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data