PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1750171

Description
TERM BLOCK PLUG 3POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6812-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6812-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6812-ND
TERM BLOCK PLUG 3POS 7.62MM

TERM BLOCK PLUG 3POS 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1750171 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1750171
Pluggable Terminal Blocks 1750171
Pluggable Terminal Blocks PLUG 3 POS 7.62MM P

Pluggable Terminal Blocks PLUG 3 POS 7.62MM P

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6812-ND 1750171
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details