PHOENIX CONTACT USA Headers, Plugs and Sockets 1749052

Description
"10 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"10 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1749052-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1749052-ND
Headers, Plugs and Sockets 1749052-ND
"10 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

"10 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1749052-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details