PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1748862

Description
TERM BLOCK PLUG 2POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17188-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17188-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17188-ND
TERM BLOCK PLUG 2POS STR 7.62MM

TERM BLOCK PLUG 2POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1748862 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1748862
Pluggable Terminal Blocks 1748862
Pluggable Terminal Blocks 2 Pos 7.62mm Invert Plug 18-4AWG Spring

Pluggable Terminal Blocks 2 Pos 7.62mm Invert Plug 18-4AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17188-ND 1748862
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Locking Ramp
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-103-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers