PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1748480

Description
Win Source Part Number: 1349610-1748480 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON FMC Type: Plug, Female Sockets Number of Positions: 15 Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.307" (7.80mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1349610-1748480 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON FMC Type: Plug, Female Sockets Number of Positions: 15 Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.307" (7.80mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1349610-1748480 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1349610-1748480
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1349610-1748480
Win Source Part Number: 1349610-1748480 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON FMC Type: Plug, Female Sockets Number of Positions: 15 Positions Per Level: 15 Number of Levels: 1 Pitch: 0.150" (3.81mm) Plug Wire Entry: 180° Termination Style: Screwless - Push-In Spring Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 150 V Wire Gauge or Range - AWG: 16-24 AWG Wire Gauge or Range - mm2: 0.2-1.5mm2 Color: Green Contact Mating Finish: Tin Features: Mating Flange Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Free Hanging (In-Line) Insulation Height: 0.307" (7.80mm) Wire Strip Length: 10mm ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Phoenix Contact

Win Source Part Number: 1349610-1748480
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON FMC
Type: Plug, Female Sockets
Number of Positions: 15
Positions Per Level: 15
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Plug Wire Entry: 180°
Termination Style: Screwless - Push-In Spring
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 150 V
Wire Gauge or Range - AWG: 16-24 AWG
Wire Gauge or Range - mm2: 0.2-1.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Mating Flange
Package: Bulk
Housing Material: Polyamide (PA) , Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Free Hanging (In-Line)
Insulation Height: 0.307" (7.80mm)
Wire Strip Length: 10mm
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Phoenix Contact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1349610-1748480
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102802-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details