PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1748419

Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-17186-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-17186-ND
Terminal Blocks - Headers, Plugs and Sockets 277-17186-ND
TERM BLOCK PLUG 8POS STR 3.81MM

TERM BLOCK PLUG 8POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1748419 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1748419
Pluggable Terminal Blocks 1748419
Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 24-16AWG Spring

Pluggable Terminal Blocks 8 Pos 3.81mm pitch Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17186-ND 1748419
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Turret Style Double Row Terminal Blocks - HP-T3048A-3-2P - BlockMaster Electronics, Inc.
Specs
Termination Options Wire
Features Customizaton
Approvals VDE Component Mark; ROHS
View Details