TERM BLOCK PLUG 3POS STR 3.81MM
Pluggable Terminal Blocks 3 Pos 3.81mm pitch Plug 24-16AWG Spring
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-13872-ND | 1761424 | 1745904 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | Panel Mount; PCB; Panel mount | |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp; Screw | Push-In |
| Features | Terminal Plug | Terminal Plug | |
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | |
| # of Contacts | 3 | 3 | 3 |