PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1745784

Description
TERM BLOCK HDR 2POS 90DEG 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS 90DEG 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13869-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13869-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13869-ND
TERM BLOCK HDR 2POS 90DEG 7.62MM

TERM BLOCK HDR 2POS 90DEG 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1745784 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1745784
Pluggable Terminal Blocks 1745784
Pluggable Terminal Blocks 2 Pos 7.62mm pitch Thru Hole Invert Hdr

Pluggable Terminal Blocks 2 Pos 7.62mm pitch Thru Hole Invert Hdr

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13869-ND 1745784
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Features Retention Latches
Approvals RoHS Compliant UL Listing Mark; VDE Component Mark; C-UR-US, CUL, UL
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.352 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1612/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details