PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1738830

Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8641-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8641-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8641-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1738830 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1738830
Pluggable Terminal Blocks 1738830
Pluggable Terminal Blocks 5 Pos 3.5mm pitch Plug 24-16AWG Spring

Pluggable Terminal Blocks 5 Pos 3.5mm pitch Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8641-ND 1738830
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug
Terminal Block Type Dual level Pluggable Terminal Blocks
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details