Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1737903

Description
Pluggable Terminal Blocks 11P 7.5mm 270DEG
Datasheet
Description
Pluggable Terminal Blocks 11P 7.5mm 270DEG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1737903 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1737903
Pluggable Terminal Blocks 1737903
Pluggable Terminal Blocks 11P 7.5mm 270DEG

Pluggable Terminal Blocks 11P 7.5mm 270DEG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1737903
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-2
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect terminal block - 2002-1971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers