PHOENIX CONTACT USA Pluggable Terminal Blocks 1737819

Description
Phoenix Contact 1737819
Request a Quote Datasheet
Description
Phoenix Contact 1737819
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8024760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024760
Pluggable Terminal Blocks 8024760
Phoenix Contact 1737819

Phoenix Contact 1737819

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-6809-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6809-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6809-ND
TERM BLOCK PLUG 2POS 7.5MM

TERM BLOCK PLUG 2POS 7.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1737819 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1737819
Pluggable Terminal Blocks 1737819
Pluggable Terminal Blocks 2P 7.5mm 270DEG

Pluggable Terminal Blocks 2P 7.5mm 270DEG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8024760 277-6809-ND 1737819
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Plug-in Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
# of Contacts 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1568 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details