Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1737770

Description
Pluggable Terminal Blocks 9 Pos 7.5mm pitch Plug 24-12 AWG Screw
Datasheet
Description
Pluggable Terminal Blocks 9 Pos 7.5mm pitch Plug 24-12 AWG Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1737770 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1737770
Pluggable Terminal Blocks 1737770
Pluggable Terminal Blocks 9 Pos 7.5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 9 Pos 7.5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1737770
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-2
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers