PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1737709

Description
TERM BLOCK PLUG 2POS 90DEG 7.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 7.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6379-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6379-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6379-ND
TERM BLOCK PLUG 2POS 90DEG 7.5MM

TERM BLOCK PLUG 2POS 90DEG 7.5MM

Buy Now Datasheet
Plug, Terminal Block; 12 A; 300 V; 7.5 mm; 2; Screw; 6 kV; 500 V; PA; M3; 7 mm - 70054894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 300 V; 7.5 mm; 2; Screw; 6 kV; 500 V; PA; M3; 7 mm
70054894
Plug, Terminal Block; 12 A; 300 V; 7.5 mm; 2; Screw; 6 kV; 500 V; PA; M3; 7 mm 70054894
Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12 Vertical Plugs Can Be Placed Close to the Neighboring Walls and Removed without Compressing the Connected Conductors

Polyamide Insulating Material
Voltage: 300, Amps: 10, AWG: 30-12
Vertical Plugs Can Be Placed Close to the Neighboring Walls and Removed without Compressing the Connected Conductors

Supplier's Site
Pluggable Terminal Blocks - 1737709 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1737709
Pluggable Terminal Blocks 1737709
Pluggable Terminal Blocks 2 Pos 7.5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 2 Pos 7.5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6379-ND 70054894 1737709
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 12 A; 300 V; 7.5 mm; 2; Screw; 6 kV; 500 V; PA; M3; 7 mm Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Wire Side) Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-2
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444103 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers