PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1737530

Description
TERM BLOCK PLUG 3POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13855-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13855-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13855-ND
TERM BLOCK PLUG 3POS STR 10.16MM

TERM BLOCK PLUG 3POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1737530 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1737530
Pluggable Terminal Blocks 1737530
Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-6 AWG Screw

Pluggable Terminal Blocks 3 Pos 10.16mm pitch Plug 18-6 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13855-ND 1737530
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange, Strain Relief
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2000-2208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers