8 Pos 5.08mm RA Shrouded Header, 10A, 250V, Thru-Hole Product overview: 1736713 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1736713 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1332358-1736713
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 4
Number of Levels: 2
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 10A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting: Through Hole
Insulation Height: 1.122" (28.50mm)
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 277-1401,MDSTB2,5/4-
RoHS Status: ROHS3 Compliant
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Wire-To-Board Connector, MDSTB Series, Through Hole, Header, 4, 5.08 mm, Tin Plated Contacts
TERM BLOCK HDR 8POS 90DEG 5.08MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1736713 | 1332358-1736713 | 277-1401-ND | 14X5536 | 1736713 |
| Product Name | 10A 250V Electronic Connector | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Wire-To-Board Connector, Mdstb Series, Through Hole, Header, 4, 5.08 Mm, Tin Plated Contacts Phoenix Contact | Headers, Plugs and Sockets |
| Termination | Solder | ||||
| Voltage Rating | 250 volts | 300 volts | |||
| Current Rating | 10.0 amps | 10.0 amps | 15.0 amps | ||
| Gender | Male / Plug |