PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1735888

Description
TERM BLK 3POS TOP ENTRY 10MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS TOP ENTRY 10MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-8638-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-8638-ND
Terminal Blocks - Wire to Board 277-8638-ND
TERM BLK 3POS TOP ENTRY 10MM PCB

TERM BLK 3POS TOP ENTRY 10MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1735888 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1735888
Fixed Terminal Blocks 1735888
Fixed Terminal Blocks SPT 16/ 3-V-10-ZB 3P VERT MOUNT

Fixed Terminal Blocks SPT 16/ 3-V-10-ZB 3P VERT MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8638-ND 1735888
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3
Contacts Pitch 10.01 mm (0.39 inches) 10.00 mm (0.39 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminals - 2397.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details