Conn PC Terminal Block 3 POS 10mm Solder RA Thru-Hole 76A Product overview: 1735794 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 76A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1735794 can be used for catalog matching and distributor lookup.
"3 Position Wire to Board Terminal Block Horizontal with Board 0.394"" (10.00mm) Through Hole"
TERM BLK 3P SIDE ENTRY 10MM PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1735794 | 1735794-ND | 1735794 |
| Product Name | 76A Electronic Connector | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 10.01 mm (0.3940 inch) | ||
| Contact Size (AWG) | 4 to 20 AWG | 4 to 20 AWG |