PHOENIX CONTACT USA Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1735781

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Requires Holder Wire Termination: Screwless - Push Button Clamp
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Requires Holder Wire Termination: Screwless - Push Button Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 84-CQFP Exposed Pad and Tie Bar Product Status: Preliminary Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Mounting Type: Requires Holder Wire Termination: Screwless - Push Button Clamp

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 84-CQFP Exposed Pad and Tie Bar
Product Status: Preliminary
Number of Levels: 1
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Requires Holder
Wire Termination: Screwless - Push Button Clamp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products