Manufacturer: Phoenix Contact
Win Source Part Number: 905507-1734449
Series: COMBICON CCDN
Features: 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905507-1734449 |
| Product Name | Unclassified - 1734449 |