"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Conn Shrouded Header HDR 4 POS 5mm Solder RA Thru-Hole Product overview: 1734449 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1734449 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1734449-ND | 370-1734449 |
| Product Name | Headers, Plugs and Sockets | Electronic Connector |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 12.0 amps | 12.0 amps |
| Contact Pitch | 5 mm (0.1970 inch) |